PP000769 Cable by Pro Power

TRI RATED WIRE 14AWG RED PER M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Jacket Material PVC
Jacket Colour Red
Wire Gauge 14AWG
Conductor Area CSA 2.5mm²
Reel Length (Imperial) -
Reel Length (Metric) -
No. of Max Strands x Strand Size -
Voltage Rating 600V
Conductor Material Copper
External Diameter 3.6mm
Approval Specification -
Product Range -
Cable Type Tri Rated


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000769?

Additional datasheets, footprints and schematics for PP000769 are listed on our Part Details page. You can also find images and similar parts to PP000769 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000769 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000769 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000769 fall under?

The PP000769 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000769 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000769 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000769 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000769 have stock available?

There is no stock from authorised distributors for PP000769.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000769 often in real-time on the comparison pages.

What if I can't find stock of PP000769?

You can fill out our help required form which you can use to request a quote for PP000769 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay