Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Jacket Material | PVC |
---|---|
Jacket Colour | White |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Max Strands x Strand Size | - |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 3.15mm |
Approval Specification | - |
Product Range | - |
Cable Type | Tri Rated |
Where can I find additional details, specifications and documents for a PP000758?
Additional datasheets, footprints and schematics for PP000758 are listed on our Part Details page. You can also find images and similar parts to PP000758 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP000758 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000758 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP000758 fall under?
The PP000758 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PP000758 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP000758 you can contact the distributor directly for product support, shipping queries etc.
Is the PP000758 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP000758 have stock available?
There is no stock from authorised distributors for PP000758.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP000758 often in real-time on the comparison pages.
What if I can't find stock of PP000758?
You can fill out our help required form which you can use to request a quote for PP000758 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.