PP000745 Cable by Pro Power

TRI RATED WIRE 18AWG RED 100M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Colour Red
Wire Gauge 18AWG
Conductor Area CSA 1mm²
Reel Length (Imperial) 328.08ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 32 x 0.2mm
Voltage Rating 600V
Conductor Material Copper
External Diameter 2.9mm
Approval Specification -
Product Range -
Cable Type Tri Rated
Current Rating 17A


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000745?

Additional datasheets, footprints and schematics for PP000745 are listed on our Part Details page. You can also find images and similar parts to PP000745 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000745 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000745 fall under?

The PP000745 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000745 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000745 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000745 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000745 have stock available?

There is no stock from authorised distributors for PP000745.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000745 often in real-time on the comparison pages.

What if I can't find stock of PP000745?

You can fill out our help required form which you can use to request a quote for PP000745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay