PP000675 Cable by Pro Power

WIRE 50M 24AWG SPC ORANGE 0.81MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$23.79


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Jacket Material ETFE
Jacket Colour Orange
Wire Gauge 24AWG
Conductor Area CSA -
Reel Length (Imperial) 164ft
Reel Length (Metric) 50m
No. of Max Strands x Strand Size Solid
Voltage Rating 300V
Conductor Material Silver Plated Copper
External Diameter 0.81mm
Approval Specification -
Product Range -


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000675?

Additional datasheets, footprints and schematics for PP000675 are listed on our Part Details page. You can also find images and similar parts to PP000675 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000675 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000675 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000675 fall under?

The PP000675 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000675 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000675 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000675 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000675 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for PP000675.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000675 often in real-time on the comparison pages.

What if I can't find stock of PP000675?

You can fill out our help required form which you can use to request a quote for PP000675 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay