Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Brown |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 24 x 0.19mm |
Voltage Rating | 500V |
Conductor Material | Copper |
External Diameter | 2.4mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Colour | Brown |
Conductor Area CSA | 0.75mm2 |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 24 x 0.19mm |
RoHS Compliant | Yes |
Flex Wire, H05V-K, 0.75Mm2, Brown, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a PP000465?
Additional datasheets, footprints and schematics for PP000465 are listed on our Part Details page. You can also find images and similar parts to PP000465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP000465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP000465 fall under?
The PP000465 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PP000465 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP000465 you can contact the distributor directly for product support, shipping queries etc.
Is the PP000465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP000465 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP000465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP000465 often in real-time on the comparison pages.
What if I can't find stock of PP000465?
You can fill out our help required form which you can use to request a quote for PP000465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.