PP000166 Cable by Pro Power

EQUIPMENT WIRE 16AWG GRN/YEL 305M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Colour Green Yellow
Wire Gauge 16AWG
Conductor Area CSA 1.31mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
No. of Max Strands x Strand Size 26 x 30AWG
Voltage Rating 300V
Conductor Material Tinned Copper
External Diameter 2.34mm
Approval Specification UL 1007 UL 1569
Product Range -
Cable UL Style Number UL1007
Primary Insulation Thickness 0.38mm


PP000166 Hook Up Wire by Multicomp Pro

EQUIPMENT WIRE, 16AWG, GRN/YEL, 305M

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Jacket Material PVC
Jacket Colour Green, Yellow
Wire Gauge 16AWG
Conductor Area CSA 1.31mm2
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
No. of Max Strands x Strand Size 26 x
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000166?

Additional datasheets, footprints and schematics for PP000166 are listed on our Part Details page. You can also find images and similar parts to PP000166 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000166 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000166 fall under?

The PP000166 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000166 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000166 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000166 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000166 have stock available?

There is no stock from authorised distributors for PP000166.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000166 often in real-time on the comparison pages.

What if I can't find stock of PP000166?

You can fill out our help required form which you can use to request a quote for PP000166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay