PP000142 Cable by Pro Power

EQUIPMENT WIRE 24AWG WHITE 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Jacket Material PVC
Jacket Colour White
Wire Gauge 24AWG
Conductor Area CSA -
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 7 x 32AWG
Voltage Rating 300V
Conductor Material Tinned Copper
External Diameter 1.42mm
Approval Specification UL 1007 UL 1569
Product Range -
Cable UL Style Number UL1007
Primary Insulation Thickness 0.41mm


PP000142 Hook Up Wire by Multicomp Pro

EQUIPMENT WIRE, 24AWG, WHITE, 100MVoltage

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Jacket Material PVC
Jacket Colour White
Wire Gauge 24AWG
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 7 x 32AWG
RoHS Compliant Yes

Alternative Descriptions

Equipment Wire, 24Awg, White, 100M | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000142?

Additional datasheets, footprints and schematics for PP000142 are listed on our Part Details page. You can also find images and similar parts to PP000142 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000142 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000142 fall under?

The PP000142 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000142 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000142 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000142 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000142 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for PP000142.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000142 often in real-time on the comparison pages.

What if I can't find stock of PP000142?

You can fill out our help required form which you can use to request a quote for PP000142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay