PP000140 Cable by Pro Power

EQUIPMENT WIRE 24AWG ORANGE 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.63

Distributor Stock
Logo for Farnell
Farnell
from US$5.63
No stock
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Orange
Wire Gauge 24AWG
Conductor Area CSA -
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 7 x 32AWG
Voltage Rating 300V
Conductor Material Tinned Copper
External Diameter 1.42mm
Approval Specification UL 1007 UL 1569
Product Range -
Cable UL Style Number UL1007
Primary Insulation Thickness 0.41mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000140?

Additional datasheets, footprints and schematics for PP000140 are listed on our Part Details page. You can also find images and similar parts to PP000140 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000140 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000140 fall under?

The PP000140 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000140 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000140 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000140 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000140 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for PP000140.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000140 often in real-time on the comparison pages.

What if I can't find stock of PP000140?

You can fill out our help required form which you can use to request a quote for PP000140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay