Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Green Yellow |
Wire Gauge | - |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 16 x 0.2mm |
Voltage Rating | 1kV |
Conductor Material | Tinned Copper |
External Diameter | 1.6mm |
Approval Specification | BS 4808 Part 2 Class 2 |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Colour | Green, Yellow |
Conductor Area CSA | 0.5mm2 |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 16 x 0.2mm |
RoHS Compliant | Yes |
Wire, 100M, 0.5Mm2, Tinned Copper | Newark Electronics |
Where can I find additional details, specifications and documents for a PP000133?
Additional datasheets, footprints and schematics for PP000133 are listed on our Part Details page. You can also find images and similar parts to PP000133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP000133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP000133 fall under?
The PP000133 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PP000133 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP000133 you can contact the distributor directly for product support, shipping queries etc.
Is the PP000133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP000133 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP000133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP000133 often in real-time on the comparison pages.
What if I can't find stock of PP000133?
You can fill out our help required form which you can use to request a quote for PP000133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.