PP000081 Cable by Pro Power

WIRE 100M 0.22MM2 TINNED COPPER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.12

Distributor Stock
Logo for Farnell
Farnell
from US$9.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.20
-
Buy Now
Logo for element14
element14
from US$8.12
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Black Orange
Wire Gauge -
Conductor Area CSA 0.22mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 7 x 0.2mm
Voltage Rating 1kV
Conductor Material Tinned Copper
External Diameter 1.2mm
Approval Specification -
Product Range -


PP000081 Hook Up Wire by Multicomp Pro

WIRE, 100M, 0.22MM2, TINNED COPPER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Jacket Material PVC
Jacket Colour Black, Orange
Conductor Area CSA 0.22mm2
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 7 x 0.2mm
RoHS Compliant Yes

Alternative Descriptions

Wire, 100M, 0.22Mm2, Tinned Copper | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000081?

Additional datasheets, footprints and schematics for PP000081 are listed on our Part Details page. You can also find images and similar parts to PP000081 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000081 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000081 fall under?

The PP000081 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000081 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000081 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000081 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000081 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP000081.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000081 often in real-time on the comparison pages.

What if I can't find stock of PP000081?

You can fill out our help required form which you can use to request a quote for PP000081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay