PP000020 Cable by Pro Power

WIRE 100M 0.5MM2 TINNED COPPER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.04

Distributor Stock
Logo for Farnell
Farnell
from US$20.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.04
-
Buy Now
Logo for element14
element14
from US$21.60
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Blue
Wire Gauge -
Conductor Area CSA 0.5mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 16 x 0.2mm
Voltage Rating 1.5kV
Conductor Material Tinned Copper
External Diameter 2.2mm
Approval Specification BS 4808 Part 2 Class 3
Product Range -


PP000020 Hook Up Wire by Multicomp Pro

WIRE, 100M, 0.5MM2, TINNED COPPERVoltage

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Jacket Material PVC
Jacket Colour Blue
Conductor Area CSA 0.5mm2
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 16 x 0.2mm
RoHS Compliant Yes

Alternative Descriptions

Wire, 100M, 0.5Mm2, Tinned Copper | Newark Electronics
WIRE, 100M, 0.5MM2, TINNED COPPER | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000020?

Additional datasheets, footprints and schematics for PP000020 are listed on our Part Details page. You can also find images and similar parts to PP000020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000020 fall under?

The PP000020 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to PP000020 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000020 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000020 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP000020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000020 often in real-time on the comparison pages.

What if I can't find stock of PP000020?

You can fill out our help required form which you can use to request a quote for PP000020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay