Status: | Unknown |
---|---|
Series: | Pro Power 6491X / H07V-R |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Brown |
Wire Gauge | - |
Conductor Area CSA | 4mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Max Strands x Strand Size | 7 x 0.85mm |
Voltage Rating | 750V |
Conductor Material | Copper |
External Diameter | 4.1mm |
Approval Specification | BS EN 50525-2-31 BS EN/IEC 60332-1-2 |
Product Range | Pro Power 6491X / H07V-R |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Colour | Brown |
Conductor Area CSA | 4mm2 |
No. of Max Strands x Strand Size | 7 x 0.85mm |
Voltage Rating | 750V |
RoHS Compliant | Yes |
Hook-Up Wire, 4Mm2, Brown, Per M | Newark Electronics |
Where can I find additional details, specifications and documents for a PP-6491X-4.00MMBRN?
Additional datasheets, footprints and schematics for PP-6491X-4.00MMBRN are listed on our Part Details page. You can also find images and similar parts to PP-6491X-4.00MMBRN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP-6491X-4.00MMBRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP-6491X-4.00MMBRN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP-6491X-4.00MMBRN fall under?
The PP-6491X-4.00MMBRN is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PP-6491X-4.00MMBRN when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP-6491X-4.00MMBRN you can contact the distributor directly for product support, shipping queries etc.
Is the PP-6491X-4.00MMBRN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP-6491X-4.00MMBRN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP-6491X-4.00MMBRN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP-6491X-4.00MMBRN often in real-time on the comparison pages.
What if I can't find stock of PP-6491X-4.00MMBRN?
You can fill out our help required form which you can use to request a quote for PP-6491X-4.00MMBRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.