Status: | Unknown |
---|---|
Series: | Pro Power 6491X / H07V-R |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Green Yellow |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Max Strands x Strand Size | 7 x 0.53mm |
Voltage Rating | 750V |
Conductor Material | Copper |
External Diameter | 2.9mm |
Approval Specification | BS EN 50525-2-31 BS EN/IEC 60332-1-2 |
Product Range | Pro Power 6491X / H07V-R |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Colour | Green, Yellow |
Conductor Area CSA | 1.5mm2 |
No. of Max Strands x Strand Size | 7 x 0.53mm |
RoHS Compliant | Yes |
Hook-Up Wire, 1.5Mm2, Grn/Yel, Per M | Newark Electronics |
HOOK-UP WIRE, 1.5MM2, GRN/YEL, 100M | element14 |
Where can I find additional details, specifications and documents for a PP-6491X-1.50MMG/Y?
Additional datasheets, footprints and schematics for PP-6491X-1.50MMG/Y are listed on our Part Details page. You can also find images and similar parts to PP-6491X-1.50MMG/Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP-6491X-1.50MMG/Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP-6491X-1.50MMG/Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP-6491X-1.50MMG/Y fall under?
The PP-6491X-1.50MMG/Y is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to PP-6491X-1.50MMG/Y when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP-6491X-1.50MMG/Y you can contact the distributor directly for product support, shipping queries etc.
Is the PP-6491X-1.50MMG/Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP-6491X-1.50MMG/Y have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP-6491X-1.50MMG/Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP-6491X-1.50MMG/Y often in real-time on the comparison pages.
What if I can't find stock of PP-6491X-1.50MMG/Y?
You can fill out our help required form which you can use to request a quote for PP-6491X-1.50MMG/Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.