Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Power Supply |
---|---|
For Use With | SuperPro Z, LX, 280U, 580U, 3000U, 3000U-100, and 3000U Cluster |
Features | Input 85-260VAC, Output 12VDC & 2A |
RoHS Compliant | Yes |
Ac Adaptor, 110V, For Superpro Programmer | Newark Electronics |
Where can I find additional details, specifications and documents for a POWER SUPPLY - 110V?
Additional datasheets, footprints and schematics for POWER SUPPLY - 110V are listed on our Part Details page. You can also find images and similar parts to POWER SUPPLY - 110V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POWER SUPPLY - 110V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POWER SUPPLY - 110V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POWER SUPPLY - 110V fall under?
The POWER SUPPLY - 110V is listed under Development Boards, Evaluation Tools > Programmers, Erasers & Accessories > Programmer & Eraser Accessories.
Can I view similar or alternative parts?
You can view similar parts to POWER SUPPLY - 110V when available in the Programmer & Eraser Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POWER SUPPLY - 110V you can contact the distributor directly for product support, shipping queries etc.
Is the POWER SUPPLY - 110V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for POWER SUPPLY - 110V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for POWER SUPPLY - 110V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POWER SUPPLY - 110V often in real-time on the comparison pages.
What if I can't find stock of POWER SUPPLY - 110V?
You can fill out our help required form which you can use to request a quote for POWER SUPPLY - 110V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.