Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 1-1/8 |
---|---|
Thread Size - Metric | - |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Fastener Plating | - |
Product Range | - |
Material | Nylon 6.6 |
Black Nylon Mounting Nut | Newark Electronics |
Black Plastic (Nylon 6/6) Mounting Nut | Mallory Sonalert PNR1 | RS Americas |
Piezo Buzzers & Audio Indicators ACCESSORY-SC SERIES PLASTIC NUT | Sager |
Where can I find additional details, specifications and documents for a PNR1?
Additional datasheets, footprints and schematics for PNR1 are listed on our Part Details page. You can also find images and similar parts to PNR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNR1 fall under?
The PNR1 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to PNR1 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNR1 you can contact the distributor directly for product support, shipping queries etc.
Is the PNR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNR1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for PNR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNR1 often in real-time on the comparison pages.
What if I can't find stock of PNR1?
You can fill out our help required form which you can use to request a quote for PNR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.