Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | PN7462 |
Application Sub Type | NFC Controllers |
Kit Contents | Eval Board 5x PN7462AU Antennas 3x PCBs USB Cables OM13054 LPC-Link2 Debug Adaptor Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Nfc Controller | Newark Electronics |
EVAL BOARD, NFC CONTROLLER | element14 |
PN7462 NFC Controller Development Kit | Avnet America |
Where can I find additional details, specifications and documents for a PNEV7462C?
Additional datasheets, footprints and schematics for PNEV7462C are listed on our Part Details page. You can also find images and similar parts to PNEV7462C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNEV7462C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNEV7462C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNEV7462C fall under?
The PNEV7462C is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to PNEV7462C when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNEV7462C you can contact the distributor directly for product support, shipping queries etc.
Is the PNEV7462C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNEV7462C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for PNEV7462C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNEV7462C often in real-time on the comparison pages.
What if I can't find stock of PNEV7462C?
You can fill out our help required form which you can use to request a quote for PNEV7462C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.