Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.62
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$12.98
|
1,510
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$6.62
|
2,837
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$7.89
|
1,778
in stock
|
Buy Now |
![]() |
element14
from US$13.44
|
1,510
in stock
|
Buy Now |
![]() |
Future Electronics
from US$8.05
|
-
|
Buy Now |
![]() |
Avnet America
from US$7.81
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Frequency Min | 6.78MHz |
---|---|
Frequency Max | 27.12MHz |
RFID IC Type | Read, Write |
Output Power | 500mW |
RF IC Case Style | HVQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
Rfid, Read/Write, 27.12Mhz, Hvqfn-40 | Newark Electronics |
NFC CONTROLLER, READ/WRITE, HVQFN-40 | element14 |
PN5321A3HN Series 13.56 MHz RF Reader Analog and Digital Combo - HVQFN-40 | Future Electronics |
RFID, Read, Write, 6.78MHz to 27.12MHz, 2.7V to 5.5V, 3mA, 500mW out, HVQFN-40 | Avnet America |
NFC Controller IC, I2C, SPI, UART, 40 Pins, HVQFN, FeliCa, ISO/IEC 14443 Type A/B, ISO/IEC 18092, MIFARE | EBV Elektronik |
Where can I find additional details, specifications and documents for a PN5321A3HN/C106,51?
Additional datasheets, footprints and schematics for PN5321A3HN/C106,51 are listed on our Part Details page. You can also find images and similar parts to PN5321A3HN/C106,51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN5321A3HN/C106,51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN5321A3HN/C106,51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN5321A3HN/C106,51 fall under?
The PN5321A3HN/C106,51 is listed under Semiconductors - ICs > RF > RFID.
Can I view similar or alternative parts?
You can view similar parts to PN5321A3HN/C106,51 when available in the RFID range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN5321A3HN/C106,51 you can contact the distributor directly for product support, shipping queries etc.
Is the PN5321A3HN/C106,51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PN5321A3HN/C106,51 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PN5321A3HN/C106,51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN5321A3HN/C106,51 often in real-time on the comparison pages.
What if I can't find stock of PN5321A3HN/C106,51?
You can fill out our help required form which you can use to request a quote for PN5321A3HN/C106,51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.