Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.62
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | HVQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.6V |
Current Consumption | 7mA |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Full Nfc Frontend/Reel Rohs Compliant: Yes |Nxp PN5120A0HN1/C2,118 | Newark Electronics |
PN512 Series 2.5 - 3.6 V 13.56MHz Read / Write Transmission Module - HVQFN-32 | Future Electronics |
Transmission Module 1TX 1RX 10Mbps 32-Pin HVQFN EP T/R | Avnet America |
RFID, AEC-Q100, 13.56MHZ, HVQFN-32 | element14 |
Where can I find additional details, specifications and documents for a PN5120A0HN1/C2 118?
Additional datasheets, footprints and schematics for PN5120A0HN1/C2 118 are listed on our Part Details page. You can also find images and similar parts to PN5120A0HN1/C2 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN5120A0HN1/C2 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN5120A0HN1/C2 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN5120A0HN1/C2 118 fall under?
The PN5120A0HN1/C2 118 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to PN5120A0HN1/C2 118 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN5120A0HN1/C2 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PN5120A0HN1/C2 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PN5120A0HN1/C2 118 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PN5120A0HN1/C2 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN5120A0HN1/C2 118 often in real-time on the comparison pages.
What if I can't find stock of PN5120A0HN1/C2 118?
You can fill out our help required form which you can use to request a quote for PN5120A0HN1/C2 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.