Status: | Unknown |
---|---|
Series: | PMZ2035 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Suppression Class | X1 |
Product Range | PMZ2035 Series |
Voltage Rating X | 440V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor/Resistor Film Metallized Pape | RS |
KEMET RC Combination, 100nF, 440V, 150Ohm, 10%, 1kV | Distrelec |
100Nf Ac 10V |Kemet PMZ2035RE6100K150R30 | Newark Electronics |
CAP, 0.1µF, 10%, PAPER, RADIAL | Farnell |
Safety Capacitor, 0.1 uF, 440 VAC, ± 10%, X1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.1 uF, 440 VAC, � 10%, X1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PMZ2035RE6100K150R30?
Additional datasheets, footprints and schematics for PMZ2035RE6100K150R30 are listed on our Part Details page. You can also find images and similar parts to PMZ2035RE6100K150R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZ2035RE6100K150R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZ2035RE6100K150R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZ2035RE6100K150R30 fall under?
The PMZ2035RE6100K150R30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PMZ2035RE6100K150R30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZ2035RE6100K150R30 you can contact the distributor directly for product support, shipping queries etc.
Is the PMZ2035RE6100K150R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZ2035RE6100K150R30 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMZ2035RE6100K150R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZ2035RE6100K150R30 often in real-time on the comparison pages.
What if I can't find stock of PMZ2035RE6100K150R30?
You can fill out our help required form which you can use to request a quote for PMZ2035RE6100K150R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.