Status: | Unknown |
---|---|
Series: | PM Series |
RoHS: | Unknown |
Prices starting from US$201.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$201.06
|
No stock
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 35A |
Product Range | PM Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, 4Pdt, 240Vac, 28Vdc, 35A | Newark Electronics |
Where can I find additional details, specifications and documents for a PMT-17DY-24?
Additional datasheets, footprints and schematics for PMT-17DY-24 are listed on our Part Details page. You can also find images and similar parts to PMT-17DY-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMT-17DY-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMT-17DY-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMT-17DY-24 fall under?
The PMT-17DY-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PMT-17DY-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMT-17DY-24 you can contact the distributor directly for product support, shipping queries etc.
Is the PMT-17DY-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMT-17DY-24 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PMT-17DY-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMT-17DY-24 often in real-time on the comparison pages.
What if I can't find stock of PMT-17DY-24?
You can fill out our help required form which you can use to request a quote for PMT-17DY-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.