PMS20 SL080 Cable Management by Alpha Wire

CABLE GLAND POLYAMIDE 6 10-14MM SLATE

Status: Unknown
Series: Fit®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.58

Distributor Stock
Logo for RS
RS
from US$3.58
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.62
16
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$40.64
9
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.66
2
in stock
Buy Now
Logo for element14
element14
from US$43.36
-
Buy Now
Logo for Farnell
Farnell
from US$35.11
-
Buy Now

Specifications

Thread Size - Imperial -
Thread Size - Metric M20 x 1.5
Cable Diameter Min 10mm
Cable Diameter Max 14mm
Cable Gland Material Nylon 6 (Polyamide 6)
Gland Colour Slate
IP / NEMA Rating IP66 IP68
Product Range Fit®
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

PMS20 SLATE METRIC 10-14MM SPIRAL PLSTC | RS
Cable Gland, Polyamide 6, 10-14Mm, Slate | Newark Electronics
Cable gland | Transfer Multisort Elektronik
Cable Gland, Polyamide, IP68 , M20, 10.0000 - 14.0000 mm, FIT Series | Alpha Wire PMS20 SL080 | RS Americas
CABLE GLAND, POLYAMIDE 6, 10-14MM, SLATE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PMS20 SL080?

Additional datasheets, footprints and schematics for PMS20 SL080 are listed on our Part Details page. You can also find images and similar parts to PMS20 SL080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PMS20 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMS20 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PMS20 SL080 fall under?

The PMS20 SL080 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.

Can I view similar or alternative parts?

You can view similar parts to PMS20 SL080 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PMS20 SL080 you can contact the distributor directly for product support, shipping queries etc.

Is the PMS20 SL080 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PMS20 SL080 have stock available?

Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for PMS20 SL080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PMS20 SL080 often in real-time on the comparison pages.

What if I can't find stock of PMS20 SL080?

You can fill out our help required form which you can use to request a quote for PMS20 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay