PMS16 BK080 Alpha Wire Parts by Alpha Wire

CABLE GLAND M16X1.5 PA 6 5-10MM BLK

Status: Unknown
Series: Fit PMS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.45

Distributor Stock
Logo for RS
RS
from US$2.81
240
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$22.29
13
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.05
2
in stock
Buy Now
Logo for element14
element14
from US$37.78
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.66
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.17
-
Buy Now
Logo for Distrelec
Distrelec
from US$2.45
-
Buy Now

Specifications

Thread Size - Imperial -
Thread Size - Metric M16 x 1.5
Cable Diameter Min 5mm
Cable Diameter Max 10mm
Cable Gland Material Nylon 6 (Polyamide 6)
Gland Colour Black
IP / NEMA Rating IP66 IP68
Product Range Fit PMS Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CABLE GLAND M16 SPIRAL WITH LOCKNUT | RS
Cable gland | Transfer Multisort Elektronik
Flexible Cable Gland, M16x1.5, Clamping 0.197-0.394 in, Polyamide, PMS Series | Alpha Wire PMS16 BK080 | RS Americas
CABLE GLAND, M16X1.5, PA 6, 5-10MM, BLK | element14
Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk | Newark Electronics
Alpha Wire Cable Gland, 5 ... 10mm, M16, Polyamide, Black | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PMS16 BK080?

Additional datasheets, footprints and schematics for PMS16 BK080 are listed on our Part Details page. You can also find images and similar parts to PMS16 BK080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PMS16 BK080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMS16 BK080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PMS16 BK080 fall under?

The PMS16 BK080 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to PMS16 BK080 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PMS16 BK080 you can contact the distributor directly for product support, shipping queries etc.

Is the PMS16 BK080 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PMS16 BK080 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for PMS16 BK080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PMS16 BK080 often in real-time on the comparison pages.

What if I can't find stock of PMS16 BK080?

You can fill out our help required form which you can use to request a quote for PMS16 BK080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay