Status: | Unknown |
---|---|
Series: | PMR209 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 |
Product Range | PMR209 Series |
Voltage Rating X | 250V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | DEMKO EN FI NEMKO SEMKO SEV UL VDE |
Capacitance Tolerance + | 20% |
Capacitance Tolerance - | 20% |
External Depth | 11.3mm |
External Length / Height | 16.5mm |
External Width | 24mm |
Filter Terminals | Radial Leaded |
Height | 16.5mm |
Internal Resistance | 470ohm |
Lead Diameter | 0.8mm |
Lead Length | 30mm |
Peak Pulse Voltage | 1000V |
Pitch Spacing | 20.3mm |
Power Rating per Element | 0.5W |
Resistance Tolerance + | 30% |
Resistance Tolerance - | 30% |
Voltage Rating VAC | 250V |
CAP, 0.1µF, 20%, PAPER, RADIAL | element14 |
PMR209 PCB mount,0.1uF 470R 250Vac | RS |
Cap, 0.1Μf, 20%, Paper, Radial | Newark Electronics |
KEMET RC Combination, 100nF, 250V, 470VOhm, 20%, 630V | Distrelec |
Safety Capacitor, 0.1 uF, 250 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
100nF 470Ohms 250 V ac, 630 V dc RC Network Capacitor 1-Way Through Hole PMR209 | KEMET PMR209MC6100M470R30 | RS Americas |
Where can I find additional details, specifications and documents for a PMR209MC6100M470R30?
Additional datasheets, footprints and schematics for PMR209MC6100M470R30 are listed on our Part Details page. You can also find images and similar parts to PMR209MC6100M470R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR209MC6100M470R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR209MC6100M470R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR209MC6100M470R30 fall under?
The PMR209MC6100M470R30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PMR209MC6100M470R30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR209MC6100M470R30 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR209MC6100M470R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR209MC6100M470R30 have stock available?
Authorised distributors including element14, RS, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for PMR209MC6100M470R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR209MC6100M470R30 often in real-time on the comparison pages.
What if I can't find stock of PMR209MC6100M470R30?
You can fill out our help required form which you can use to request a quote for PMR209MC6100M470R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.