PMR18EZPFU8L00 Resistors by Rohm

CURRENT SENSE RES 0R008 1% 1 W 1206

Status: Unknown
Series: PMR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.13


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.20
9,931
Buy Now
Logo for element14 element14 US$0.20
9,931
Buy Now
Logo for Chip One Stop Chip One Stop US$0.13
4,980
Buy Now
Logo for CoreStaff CoreStaff US$0.16
3,470
Buy Now
Logo for Future Electronics Future Electronics US$0.17
-
Buy Now
Logo for Avnet America Avnet America US$0.18
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 0.008ohm
Product Range PMR Series
Resistor Case Style 1206 [3216 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Current Sense Res, 0R008, 1%, 1 W, 1206 | Newark Electronics
CURRENT SENSE RES, 0R008, 1%, 1 W, 1206 | element14
PMR18 Series 1206 1 W 8 mO ▒1% ▒150 ppm/░C Current Detection Ohmic Resistor | Future Electronics
Res Thick Film 1206 8m Ohm 1% 1W ±100ppm/°C Molded SMD Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PMR18EZPFU8L00?

Additional datasheets, footprints and schematics for PMR18EZPFU8L00 are listed on our Part Details page. You can also find images and similar parts to PMR18EZPFU8L00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PMR18EZPFU8L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR18EZPFU8L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PMR18EZPFU8L00 fall under?

The PMR18EZPFU8L00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PMR18EZPFU8L00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PMR18EZPFU8L00 you can contact the distributor directly for product support, shipping queries etc.

Is the PMR18EZPFU8L00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PMR18EZPFU8L00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for PMR18EZPFU8L00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PMR18EZPFU8L00 often in real-time on the comparison pages.

What if I can't find stock of PMR18EZPFU8L00?

You can fill out our help required form which you can use to request a quote for PMR18EZPFU8L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay