Status: | Unknown |
---|---|
Series: | PMR Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
CoreStaff
from US$0.17
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
64
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistance | 0.007ohm |
---|---|
Product Range | PMR Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
PMR10 Series 0805 7 mOhm â–’1% 0.5 W â–’150 ppm/â–‘C Ultra Low Ohmic Chip Resistor | Future Electronics |
Res 0805 7m Ohm 1% 1/2W ±150ppm/°C Molded SMD Paper T/R | Avnet America |
Current Sense Res, 0R007, 1%, 500 Mw | Newark Electronics |
Res 0805 7m Ohm 1% 1/2W ?150ppm/?C Molded SMD Paper T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a PMR10EZPFU7L00?
Additional datasheets, footprints and schematics for PMR10EZPFU7L00 are listed on our Part Details page. You can also find images and similar parts to PMR10EZPFU7L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR10EZPFU7L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR10EZPFU7L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR10EZPFU7L00 fall under?
The PMR10EZPFU7L00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PMR10EZPFU7L00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR10EZPFU7L00 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR10EZPFU7L00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR10EZPFU7L00 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and element14 have stock available or on a lead time for PMR10EZPFU7L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR10EZPFU7L00 often in real-time on the comparison pages.
What if I can't find stock of PMR10EZPFU7L00?
You can fill out our help required form which you can use to request a quote for PMR10EZPFU7L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.