Status: | Unknown |
---|---|
Series: | PMR Series |
RoHS: | Unknown |
Resistance | 0.009ohm |
---|---|
Product Range | PMR Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R009, 1%, 2 W, 2512 | Newark Electronics |
PMR Series 2512 9 mOhm â–’1% 2 W Ultra Low Ohmic Current Detection Chip Resistor | Future Electronics |
RES ULTRA-LOW RESISTANCE 2512 0.009 OHM 2W 1% SMD | Avnet America |
CURRENT SENSE RES, 0R009, 1%, 2 W, 2512 | element14 |
Where can I find additional details, specifications and documents for a PMR100HZPFU9L00?
Additional datasheets, footprints and schematics for PMR100HZPFU9L00 are listed on our Part Details page. You can also find images and similar parts to PMR100HZPFU9L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR100HZPFU9L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR100HZPFU9L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR100HZPFU9L00 fall under?
The PMR100HZPFU9L00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PMR100HZPFU9L00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR100HZPFU9L00 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR100HZPFU9L00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR100HZPFU9L00 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PMR100HZPFU9L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR100HZPFU9L00 often in real-time on the comparison pages.
What if I can't find stock of PMR100HZPFU9L00?
You can fill out our help required form which you can use to request a quote for PMR100HZPFU9L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.