Status: | Unknown |
---|---|
Series: | Power Management Lab Kit (PMLK) Series |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS7A4901 TPS7A8300 |
Kit Application Type | Power Management |
Application Sub Type | LDO |
Kit Contents | Experiment Board TPS7A4901 TPS7A8300 |
Product Range | Power Management Lab Kit (PMLK) Series |
SVHC | No SVHC (27-Jun-2018) |
Features | Power Supply Board LDO Two Different IC Section Mode Configurable w/Jumpers |
TI-PMLK LDO experiment board using TPS7A4901 and TPS7A8300 | Texas Instruments |
Experiment Brd, Tps7A4901/Tps7A8300 Ldo | Newark Electronics |
Where can I find additional details, specifications and documents for a PMLKLDOEVM?
Additional datasheets, footprints and schematics for PMLKLDOEVM are listed on our Part Details page. You can also find images and similar parts to PMLKLDOEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMLKLDOEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMLKLDOEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMLKLDOEVM fall under?
The PMLKLDOEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PMLKLDOEVM when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMLKLDOEVM you can contact the distributor directly for product support, shipping queries etc.
Is the PMLKLDOEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMLKLDOEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMLKLDOEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMLKLDOEVM often in real-time on the comparison pages.
What if I can't find stock of PMLKLDOEVM?
You can fill out our help required form which you can use to request a quote for PMLKLDOEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.