Status: | Unknown |
---|---|
Series: | Power Management Lab Kit (PMLK) Series |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54160 LM3475 |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Kit Contents | Experiment Board TPS54160 LM3475 |
Product Range | Power Management Lab Kit (PMLK) Series |
SVHC | No SVHC (27-Jun-2018) |
Features | Power Supply Board Switching Frequency 250/500kHz Configurable Sections w/Jumpers |
TI-PMLK Buck Experiment Board using TPS54160 & LM3475 | Texas Instruments |
Experiment Brd, Tps54160/Lm3475 Buck | Newark Electronics |
Where can I find additional details, specifications and documents for a PMLKBUCKEVM?
Additional datasheets, footprints and schematics for PMLKBUCKEVM are listed on our Part Details page. You can also find images and similar parts to PMLKBUCKEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMLKBUCKEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMLKBUCKEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMLKBUCKEVM fall under?
The PMLKBUCKEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PMLKBUCKEVM when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMLKBUCKEVM you can contact the distributor directly for product support, shipping queries etc.
Is the PMLKBUCKEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMLKBUCKEVM have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for PMLKBUCKEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMLKBUCKEVM often in real-time on the comparison pages.
What if I can't find stock of PMLKBUCKEVM?
You can fill out our help required form which you can use to request a quote for PMLKBUCKEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.