Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS55340 LM5122 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Boost Controller |
Kit Contents | Evaluation Board |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TI-PMLK Boost Experiment Board using TPS55340 & LM5122 | Texas Instruments |
Evaluation Board, Boost Experiment | Newark Electronics |
Where can I find additional details, specifications and documents for a PMLKBOOSTEVM?
Additional datasheets, footprints and schematics for PMLKBOOSTEVM are listed on our Part Details page. You can also find images and similar parts to PMLKBOOSTEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMLKBOOSTEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMLKBOOSTEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMLKBOOSTEVM fall under?
The PMLKBOOSTEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PMLKBOOSTEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMLKBOOSTEVM you can contact the distributor directly for product support, shipping queries etc.
Is the PMLKBOOSTEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMLKBOOSTEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMLKBOOSTEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMLKBOOSTEVM often in real-time on the comparison pages.
What if I can't find stock of PMLKBOOSTEVM?
You can fill out our help required form which you can use to request a quote for PMLKBOOSTEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.