Status: | Unknown |
---|---|
Series: | PML Series |
RoHS: | Unknown |
Prices starting from US$0.11
Resistance | 500µohm |
---|---|
Product Range | PML Series |
Resistor Case Style | 1206 Wide |
Power Rating | 1W |
Resistance Tolerance | ± 2% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Current Sense Res, 500 Μohm, 2%, 1 W | Newark Electronics |
CURRENT SENSE RES, 500 µOHM, 2%, 1 W | element14 |
Res Current Sense Thick Film 0612 0.5m Ohm 2% 1W ±150ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a PML18EZPGV0L50?
Additional datasheets, footprints and schematics for PML18EZPGV0L50 are listed on our Part Details page. You can also find images and similar parts to PML18EZPGV0L50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PML18EZPGV0L50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PML18EZPGV0L50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PML18EZPGV0L50 fall under?
The PML18EZPGV0L50 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to PML18EZPGV0L50 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PML18EZPGV0L50 you can contact the distributor directly for product support, shipping queries etc.
Is the PML18EZPGV0L50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PML18EZPGV0L50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for PML18EZPGV0L50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PML18EZPGV0L50 often in real-time on the comparison pages.
What if I can't find stock of PML18EZPGV0L50?
You can fill out our help required form which you can use to request a quote for PML18EZPGV0L50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.