Status: | Unknown |
---|---|
Series: | PML Series |
RoHS: | Unknown |
Resistance | 0.001ohm |
---|---|
Product Range | PML Series |
Resistor Case Style | 0805 Wide |
Power Rating | 660mW |
Resistance Tolerance | ± 2% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Current Sense Res, 0R001, 2%, 660 Mw | Newark Electronics |
Res Current Sense Thick Film 0508 1m Ohm 2% 33/50W ±200ppm/°C Molded Paper T/R | Avnet America |
CURRENT SENSE RES, 0R001, 2%, 660 MW | element14 |
Where can I find additional details, specifications and documents for a PML10EZPGV1L00?
Additional datasheets, footprints and schematics for PML10EZPGV1L00 are listed on our Part Details page. You can also find images and similar parts to PML10EZPGV1L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PML10EZPGV1L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PML10EZPGV1L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PML10EZPGV1L00 fall under?
The PML10EZPGV1L00 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to PML10EZPGV1L00 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PML10EZPGV1L00 you can contact the distributor directly for product support, shipping queries etc.
Is the PML10EZPGV1L00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PML10EZPGV1L00 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PML10EZPGV1L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PML10EZPGV1L00 often in real-time on the comparison pages.
What if I can't find stock of PML10EZPGV1L00?
You can fill out our help required form which you can use to request a quote for PML10EZPGV1L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.