Status: | Unknown |
---|---|
Series: | PML Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
193
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
8
in stock
|
Buy Now | |
element14
from US$0.35
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now |
Resistance | 0.0022ohm |
---|---|
Product Range | PML Series |
Resistor Case Style | 2512 Wide |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Current Sense Res, 0R0022, 5%, 2 W, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R0022, 5%, 2 W, 2512 | element14 |
1225 0.0022 Ohm 5% ultra low ohmic chip resistor | Future Electronics |
Res Current Sense Thick Film 1225 2.2m Ohm 5% 2W ±150ppm/°C Molded Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a PML100HZPJV2L2?
Additional datasheets, footprints and schematics for PML100HZPJV2L2 are listed on our Part Details page. You can also find images and similar parts to PML100HZPJV2L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PML100HZPJV2L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PML100HZPJV2L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PML100HZPJV2L2 fall under?
The PML100HZPJV2L2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to PML100HZPJV2L2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PML100HZPJV2L2 you can contact the distributor directly for product support, shipping queries etc.
Is the PML100HZPJV2L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PML100HZPJV2L2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for PML100HZPJV2L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PML100HZPJV2L2 often in real-time on the comparison pages.
What if I can't find stock of PML100HZPJV2L2?
You can fill out our help required form which you can use to request a quote for PML100HZPJV2L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.