| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$0.43
|
1
in stock
|
Buy Now |
|
Future Electronics
from US$0.30
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.08
|
0
in stock
|
Buy Now |
|
element14
from US$0.14
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.14
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.17
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Repetitive Reverse Voltage Vrrm Max | 60V |
|---|---|
| Forward Current If(AV) | 1A |
| Diode Configuration | Single |
| Diode Case Style | SOD-123W |
| No. of Pins | 2Pins |
| Forward Voltage VF Max | 600mV |
| Forward Surge Current Ifsm Max | 30A |
| Operating Temperature Max | 175°C |
| Product Range | - |
| Automotive Qualification Standard | AEC-Q101 |
| SVHC | Lead (27-Jun-2018) |
| 60 V, 1 A low leakage current Trench MEGA Schottky barrier rectifier | Future Electronics |
| Schottky Rectifier, 60 V, 1 A, Single, SOD-123W, 2 Pins, 600 mV | Avnet America |
| SCHOTTKY RECT, AEC-Q101, 60V, SOD-123W | element14 |
Where can I find additional details, specifications and documents for a PMEG60T10ELRX?
Additional datasheets, footprints and schematics for PMEG60T10ELRX are listed on our Part Details page. You can also find images and similar parts to PMEG60T10ELRX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMEG60T10ELRX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMEG60T10ELRX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMEG60T10ELRX fall under?
The PMEG60T10ELRX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMEG60T10ELRX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMEG60T10ELRX you can contact the distributor directly for product support, shipping queries etc.
Is the PMEG60T10ELRX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMEG60T10ELRX have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PMEG60T10ELRX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMEG60T10ELRX often in real-time on the comparison pages.
What if I can't find stock of PMEG60T10ELRX?
You can fill out our help required form which you can use to request a quote for PMEG60T10ELRX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.