Status: | Unknown |
---|---|
Series: | PMEG6 Series |
RoHS: | Unknown |
Prices starting from US$0.0433
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0433
|
1,944,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
88,485
in stock
|
Buy Now | |
element14
from US$0.07
|
88,485
in stock
|
Buy Now | |
Farnell
from US$0.07
|
88,485
in stock
|
Buy Now | |
RS
from US$0.18
|
57,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
7,820
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
6,132
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,442
in stock
|
Buy Now | |
Avnet Silica
-
|
369,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
78,000
in stock
|
Buy Now | |
Avnet America
from US$0.0453
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123W |
No. of Pins | 2Pins |
Forward Voltage VF Max | 530mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | PMEG6 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
PMEG6010 Series 60 V Low VF MEGA Schottky Barrier Rectifier - SOD-123W | Future Electronics |
Diode, Rectifier Schottky, 60V, 1A, Sod123W | Newark Electronics |
DIODE, RECT SCH, 60V, 1A, SOD123W | element14 |
Schottky barrier diode 60V 1A SOD123W | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 1A 2-Pin SOD-123W T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMEG6010ER 115?
Additional datasheets, footprints and schematics for PMEG6010ER 115 are listed on our Part Details page. You can also find images and similar parts to PMEG6010ER 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMEG6010ER 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMEG6010ER 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMEG6010ER 115 fall under?
The PMEG6010ER 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to PMEG6010ER 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMEG6010ER 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMEG6010ER 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMEG6010ER 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PMEG6010ER 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMEG6010ER 115 often in real-time on the comparison pages.
What if I can't find stock of PMEG6010ER 115?
You can fill out our help required form which you can use to request a quote for PMEG6010ER 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.