Status: | Unknown |
---|---|
Series: | PMEG6 Series |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
1,020,000
in stock
|
Buy Now | |
Avnet America
from US$0.0440
|
327,000
in stock
|
Buy Now | |
element14
from US$0.09
|
273,057
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
267,202
in stock
|
Buy Now | |
Farnell
from US$0.08
|
267,199
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
75,000
in stock
|
Buy Now | |
RS
from US$0.09
|
57,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
8,119
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2,287
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
713
in stock
|
Buy Now | |
Kruse
-
|
4,758,000
in stock
|
Buy Now | |
Avnet Silica
-
|
156,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
111,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Forward Voltage VF Max | 660mV |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Product Range | PMEG6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 9A |
Diode Type | Schottky |
Forward Voltage | 660mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
PMEG6010 Series 60 V 9 A Low VF MEGA Schottky Barrier Rectifier - SOD-123F | Future Electronics |
Diode Schottky 60V 1A 2-Pin SOD-123F T/R | Avnet America |
DIODE, SCHOTTKY, 1A, 60V, SOD-123F | element14 |
Schottky Rectifier, 1A, 60V Sod123F | Newark Electronics |
Schottky barrier diode,60V,PMEG6010CEH | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIO SKY PMEG6010 SOD 123F 2P | Kruse |
Where can I find additional details, specifications and documents for a PMEG6010CEH 115?
Additional datasheets, footprints and schematics for PMEG6010CEH 115 are listed on our Part Details page. You can also find images and similar parts to PMEG6010CEH 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMEG6010CEH 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMEG6010CEH 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMEG6010CEH 115 fall under?
The PMEG6010CEH 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to PMEG6010CEH 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMEG6010CEH 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMEG6010CEH 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMEG6010CEH 115 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for PMEG6010CEH 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMEG6010CEH 115 often in real-time on the comparison pages.
What if I can't find stock of PMEG6010CEH 115?
You can fill out our help required form which you can use to request a quote for PMEG6010CEH 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.