PME295RB4470MR30 Capacitors by KEMET

CAP FILM MP 4700PF 440VAC RAD

Status: Unknown
Series: PME295 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The PME295 is constructed of multilayer metallized paper encapsulated and impregnated in self-extinguishing material, meeting the requirements of UL 94 V–0.

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for RS
RS
from US$1.13
561
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.74
14,250
in stock
Buy Now
Logo for element14
element14
from US$1.00
9,320
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.00
9,320
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.86
1,308
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.84
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.93
37
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
17,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.91
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.93
-
Buy Now

Specifications

Capacitance 4700pF
Product Range PME295 Series
Capacitor Dielectric Type Paper (MP)
Capacitance Tolerance ± 20%
Capacitor Case Style Radial
Capacitor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 115°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Lead Spacing 15mm
Voltage Rating 440VAC
Voltage Rating VAC 440V

Alternative Descriptions

CAP, 4700PF, 20%, PAPER, RADIAL | element14
Capacitor: paper | Transfer Multisort Elektronik
PME295 pcb mount cap,4.7nF 440Vac | RS
Suppression Cap, 0.0047Uf, Class Y1 | Newark Electronics
Safety Capacitor, 4700 pF, 440 VAC, ± 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America
4.7nF +/-20% 480 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME295RB4470MR30 | RS Americas
KEMET Y Capacitor, 4.7nF, 440VAC, 20% | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PME295RB4470MR30?

Additional datasheets, footprints and schematics for PME295RB4470MR30 are listed on our Part Details page. You can also find images and similar parts to PME295RB4470MR30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PME295RB4470MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME295RB4470MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PME295RB4470MR30 fall under?

The PME295RB4470MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PME295RB4470MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PME295RB4470MR30 you can contact the distributor directly for product support, shipping queries etc.

Is the PME295RB4470MR30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PME295RB4470MR30 have stock available?

Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for PME295RB4470MR30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PME295RB4470MR30 often in real-time on the comparison pages.

What if I can't find stock of PME295RB4470MR30?

You can fill out our help required form which you can use to request a quote for PME295RB4470MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay