Status: | Unknown |
---|---|
Series: | PME295 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
300
in stock
|
Buy Now | |
Rutronik
from US$0.74
|
3,200
in stock
|
Buy Now | |
Farnell
from US$0.73
|
2,272
in stock
|
Buy Now | |
element14
from US$0.69
|
2,268
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
1,344
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Distrelec
from US$0.97
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Product Range | PME295 Series |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating | 440VAC |
Voltage Rating VAC | 440V |
CAP, FILM, MP, 2200PF, 440VAC, RAD | Farnell |
Capacitor: paper | Transfer Multisort Elektronik |
Suppression Cap, 0.0022Pf, Class Y1 | Newark Electronics |
PME295 pcb mount cap,2.2nF 440Vac | RS |
Safety Capacitor, 2200 pF, 440 VAC, � 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 2200 pF, 440 VAC, ± 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
2.2nF +/-20% 480 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME295RB4220MR30 | RS Americas |
KEMET Y Capacitor, 2.2nF, 440VAC, 20% | Distrelec |
Where can I find additional details, specifications and documents for a PME295RB4220MR30?
Additional datasheets, footprints and schematics for PME295RB4220MR30 are listed on our Part Details page. You can also find images and similar parts to PME295RB4220MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME295RB4220MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME295RB4220MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME295RB4220MR30 fall under?
The PME295RB4220MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME295RB4220MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME295RB4220MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME295RB4220MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME295RB4220MR30 have stock available?
Authorised distributors including Rutronik, Farnell, element14, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for PME295RB4220MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME295RB4220MR30 often in real-time on the comparison pages.
What if I can't find stock of PME295RB4220MR30?
You can fill out our help required form which you can use to request a quote for PME295RB4220MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.