Status: | Unknown |
---|---|
Series: | PME271M Series |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
686
in stock
|
Buy Now | |
element14
from US$1.95
|
686
in stock
|
Buy Now | |
Farnell
from US$1.89
|
686
in stock
|
Buy Now | |
Rapid Electronics
from US$3.29
|
343
in stock
|
Buy Now | |
Schukat Electronic
from US$2.07
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
3
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Suppression Class | X2 |
Product Range | PME271M Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
Cap, Sup, X2, Mp, 275Vac, Radial | Newark Electronics |
CAP, 0.33µF, 10%, PAPER, RADIAL | element14 |
MP Capacitor 330nF 275V RM25,4 | Schukat Electronic |
PME271M capacitor,330nF 275Vac 22.5mm | RS |
Capacitor: paper | Transfer Multisort Elektronik |
Safety Capacitor, 0.33 uF, 275 VAC, ± 10%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
330nF +/-10% 275 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME271MD6330KR30 | RS Americas |
Safety Capacitor, 0.33 uF, 275 VAC, � 10%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PME271MD6330KR30?
Additional datasheets, footprints and schematics for PME271MD6330KR30 are listed on our Part Details page. You can also find images and similar parts to PME271MD6330KR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271MD6330KR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271MD6330KR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271MD6330KR30 fall under?
The PME271MD6330KR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271MD6330KR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271MD6330KR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271MD6330KR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271MD6330KR30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Schukat Electronic have stock available or on a lead time for PME271MD6330KR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271MD6330KR30 often in real-time on the comparison pages.
What if I can't find stock of PME271MD6330KR30?
You can fill out our help required form which you can use to request a quote for PME271MD6330KR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.