Status: | Unknown |
---|---|
Series: | PME271M Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.75 |
730
|
Buy Now | |
Newark Electronics | US$0.72 |
16,682
|
Buy Now | |
element14 | US$0.71 |
16,682
|
Buy Now | |
Farnell | US$0.68 |
16,682
|
Buy Now | |
Rutronik | US$0.72 |
4,800
|
Buy Now | |
TTI Europe | US$0.58 |
1,700
|
Buy Now | |
Transfer Multisort Elektronik | US$0.70 |
325
|
Buy Now | |
Schukat Electronic | US$0.65 |
280
|
Buy Now | |
Avnet Abacus | - |
1,200
|
Buy Now | |
Avnet America | US$0.69 |
-
|
Buy Now | |
RS Americas | US$1.01 |
-
|
Buy Now | |
Distrelec | US$0.78 |
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Suppression Class | X2 |
Product Range | PME271M Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 1200V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
Cap, Sup, X2, 0.047Uf, 275Vac, Rad | Newark Electronics |
CAP, 0.047µF, 20%, PAPER, RADIAL | element14 |
PME271M capacitor,47nF 275Vac | RS |
Capacitor: paper | Transfer Multisort Elektronik |
MP Capacitor 47nF 275V RM15 | Schukat Electronic |
Safety Capacitor, 0.047 uF, 275 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.047 uF, 275 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
47nF +/-20% 275 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME271M547MR30 | RS Americas |
KEMET X2 Capacitor, 47nF, 275VAC, 630VDC, 20% | Distrelec |
Where can I find additional details, specifications and documents for a PME271M547MR30?
Additional datasheets, footprints and schematics for PME271M547MR30 are listed on our Part Details page. You can also find images and similar parts to PME271M547MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271M547MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271M547MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271M547MR30 fall under?
The PME271M547MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271M547MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271M547MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271M547MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271M547MR30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and TTI Europe have stock available or on a lead time for PME271M547MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271M547MR30 often in real-time on the comparison pages.
What if I can't find stock of PME271M547MR30?
You can fill out our help required form which you can use to request a quote for PME271M547MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.