Status: | Unknown |
---|---|
Series: | PME264 Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
1,072
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1,072
in stock
|
Buy Now | |
element14
from US$0.74
|
1,072
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
717
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Suppression Class | X2 |
Product Range | PME264 Series |
Voltage Rating X | 660V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 4700Pf, 20%, Paper, Radial | Newark Electronics |
CAP, 4700PF, 20%, PAPER, RADIAL | element14 |
KEMET Radial Film Capacitor, 4.7nF, 20%, 660V | Distrelec |
Safety Capacitor, 4700 pF, 660 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PME264NB4470MR30?
Additional datasheets, footprints and schematics for PME264NB4470MR30 are listed on our Part Details page. You can also find images and similar parts to PME264NB4470MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME264NB4470MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME264NB4470MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME264NB4470MR30 fall under?
The PME264NB4470MR30 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PME264NB4470MR30 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME264NB4470MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME264NB4470MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME264NB4470MR30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for PME264NB4470MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME264NB4470MR30 often in real-time on the comparison pages.
What if I can't find stock of PME264NB4470MR30?
You can fill out our help required form which you can use to request a quote for PME264NB4470MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.