Status: | Unknown |
---|---|
Series: | PME261 Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 10% |
Product Range | PME261 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10.2mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 2200Pf, 1 Kv, 10%, Paper, Radial | Newark Electronics |
CAP, 2200PF, 1 KV, 10%, PAPER, RADIAL | element14 |
Capacitor: paper | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PME261JA4220KR19T0?
Additional datasheets, footprints and schematics for PME261JA4220KR19T0 are listed on our Part Details page. You can also find images and similar parts to PME261JA4220KR19T0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME261JA4220KR19T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME261JA4220KR19T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME261JA4220KR19T0 fall under?
The PME261JA4220KR19T0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PME261JA4220KR19T0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME261JA4220KR19T0 you can contact the distributor directly for product support, shipping queries etc.
Is the PME261JA4220KR19T0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME261JA4220KR19T0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PME261JA4220KR19T0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME261JA4220KR19T0 often in real-time on the comparison pages.
What if I can't find stock of PME261JA4220KR19T0?
You can fill out our help required form which you can use to request a quote for PME261JA4220KR19T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.