PMB1275PNB1-AY.(2).GN Fans & Blowers by Sunonwealth Electric Machine Industry

BLOWER 75X75X30MM 12VDC

Status: Unknown
Series: PMB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.38

Distributor Stock
Logo for Farnell
Farnell
from US$10.48
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$20.26
-
Buy Now
Logo for element14
element14
from US$9.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Blower Type Compact
Supply Voltage 12V
Current Type DC
Fan Frame Size 75mm
External Depth 30mm
Flow Rate - Metric 0.38m³/min
Flow Rate - Imperial 13.6cu.ft/min
Noise Rating 43.5dBA
Bearing Type Ball
Power Connection Type 2 Lead Wires
Power Rating 3.6W
Product Range PMB Series
IP Rating -
SVHC No SVHC (15-Jan-2019)
Approval Bodies CE TUV UL
Case Material PBT Plastic
Current Consumption 0.3A
Current Rating 300mA
External Height 75mm
External Width 75mm
Frame Dimensions 75mm x 75mm x 30mm
Lead Length 300mm
Power Consumption 3.6W
Speed Range Max 3400rpm
Termination Type Wire Leaded


PMB1275PNB1-AY.(2).GN Fans & Blowers by Sunon

DC BLOWER, 75X75X30MM, 12V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blower Type Compact
Supply Voltage 12V
Current Type DC
Fan Frame Size 75mm
External Depth 30mm
Flow Rate - Metric 0.38m³/min
Flow Rate - Imperial 13.6cu.ft/min
Noise Rating 43.5dBA
RoHS Compliant Yes

Alternative Descriptions

FAN | RS Americas
BLOWER, 75X75X30MM, 12VDC | element14
Dc Blower, 75X75X30Mm, 12V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PMB1275PNB1-AY.(2).GN?

Additional datasheets, footprints and schematics for PMB1275PNB1-AY.(2).GN are listed on our Part Details page. You can also find images and similar parts to PMB1275PNB1-AY.(2).GN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PMB1275PNB1-AY.(2).GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMB1275PNB1-AY.(2).GN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PMB1275PNB1-AY.(2).GN fall under?

The PMB1275PNB1-AY.(2).GN is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to PMB1275PNB1-AY.(2).GN when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PMB1275PNB1-AY.(2).GN you can contact the distributor directly for product support, shipping queries etc.

Is the PMB1275PNB1-AY.(2).GN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PMB1275PNB1-AY.(2).GN have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for PMB1275PNB1-AY.(2).GN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PMB1275PNB1-AY.(2).GN often in real-time on the comparison pages.

What if I can't find stock of PMB1275PNB1-AY.(2).GN?

You can fill out our help required form which you can use to request a quote for PMB1275PNB1-AY.(2).GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay