Status: | Unknown |
---|---|
Series: | PMB Series |
RoHS: | Unknown |
Prices starting from US$13.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.56
|
832
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.46
|
2,547
in stock
|
Buy Now | |
element14
from US$29.80
|
458
in stock
|
Buy Now | |
Farnell
from US$30.19
|
458
in stock
|
Buy Now | |
Newark Electronics
from US$27.93
|
-
|
Buy Now | |
Avnet America
from US$13.05
|
-
|
Buy Now | |
RS Americas
from US$41.05
|
-
|
Buy Now | |
Sager
from US$26.13
|
-
|
Buy Now |
Blower Type | Compact |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 32mm |
Flow Rate - Metric | 1.01m³/min |
Flow Rate - Imperial | 35.9cu.ft/min |
Noise Rating | 53.8dBA |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Power Rating | 9.8W |
Product Range | PMB Series |
IP Rating | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CE TUV UL |
Case Material | PBT Plastic |
Current Consumption | 0.82A |
Current Rating | 820mA |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 32mm |
Lead Length | 300mm |
Power Consumption | 9.8W |
Speed Range Max | 2500rpm |
Termination Type | Wire Leaded |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Compact |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 32mm |
Flow Rate - Metric | 1.01m³/min |
Flow Rate - Imperial | 35.9cu.ft/min |
Noise Rating | 53.8dBA |
RoHS Compliant | Yes |
Fan: DC | Transfer Multisort Elektronik |
Motor Blower 120x120x32mm 2 Balls 12Vdc | RS |
BLOWER, 120X120X32MM, 12VDC | element14 |
Dc Blower, 120 X 32Mm, 12V | Newark Electronics |
DC Blower Ball Bearing 12V 0.82A 9.8W 2500RPM 39.5CFM 53.8dB Flange Mount | Avnet America |
Fan, Blower, DC,12V,35.9CFM,820A,9.80W,2500RPM,53.8dBA,2BALL,120X32mm, AutoRestart | Sunon Fans PMB1212PLB2-A.(2).GN | RS Americas |
Blowers & Centrifugal Fans Blower, 120x120x32mm, 12VDC, 35.9CFM, 0.89H2O, Ball, Wire, Auto Restart | Sager |
Where can I find additional details, specifications and documents for a PMB1212PLB2-A.(2).GN?
Additional datasheets, footprints and schematics for PMB1212PLB2-A.(2).GN are listed on our Part Details page. You can also find images and similar parts to PMB1212PLB2-A.(2).GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMB1212PLB2-A.(2).GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMB1212PLB2-A.(2).GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMB1212PLB2-A.(2).GN fall under?
The PMB1212PLB2-A.(2).GN is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to PMB1212PLB2-A.(2).GN when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMB1212PLB2-A.(2).GN you can contact the distributor directly for product support, shipping queries etc.
Is the PMB1212PLB2-A.(2).GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMB1212PLB2-A.(2).GN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for PMB1212PLB2-A.(2).GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMB1212PLB2-A.(2).GN often in real-time on the comparison pages.
What if I can't find stock of PMB1212PLB2-A.(2).GN?
You can fill out our help required form which you can use to request a quote for PMB1212PLB2-A.(2).GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.