PM8907/813 Test Equipment Accessories by Fluke Corporation

BATTERY CHARGER, 15V, 300mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Adapter / Battery Charger
For Use With Fluke 90 & 120 Series ScopeMeter
Battery Charger Type Plug In
Supply Voltage 120V
RoHS Compliant NA

Alternative Descriptions

Battery Charger, 15V, 300Ma | Newark Electronics
Tester Power Supply Adapter, 120V Input, 15V Output, 2-Wire Plug | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PM8907/813?

Additional datasheets, footprints and schematics for PM8907/813 are listed on our Part Details page. You can also find images and similar parts to PM8907/813 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PM8907/813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM8907/813 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PM8907/813 fall under?

The PM8907/813 is listed under Test & Measurement > Test Equipment Accessories > Test Power Supplies & Chargers.

Can I view similar or alternative parts?

You can view similar parts to PM8907/813 when available in the Test Power Supplies & Chargers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PM8907/813 you can contact the distributor directly for product support, shipping queries etc.

Is the PM8907/813 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PM8907/813 have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for PM8907/813.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PM8907/813 often in real-time on the comparison pages.

What if I can't find stock of PM8907/813?

You can fill out our help required form which you can use to request a quote for PM8907/813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay