Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 5V |
Supply Voltage Max | 18V |
Driver Case Style | HMSOP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
MOSFET DRIVER, LOW SIDE, HMSOP-8 | Farnell |
MOSFET DRVR 5A 2-OUT Lo Side Non-Inv 8-Pin MSOP EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PM8834M?
Additional datasheets, footprints and schematics for PM8834M are listed on our Part Details page. You can also find images and similar parts to PM8834M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM8834M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM8834M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM8834M fall under?
The PM8834M is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PM8834M when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM8834M you can contact the distributor directly for product support, shipping queries etc.
Is the PM8834M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM8834M have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Silica have stock available or on a lead time for PM8834M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM8834M often in real-time on the comparison pages.
What if I can't find stock of PM8834M?
You can fill out our help required form which you can use to request a quote for PM8834M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.