Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
4,000
in stock
|
Buy Now | |
element14
from US$0.90
|
3,426
in stock
|
Buy Now | |
Farnell
from US$0.74
|
3,426
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 10V |
Supply Voltage Max | 75V |
Controller IC Case Style | VFQFPN |
No. of Pins | 16Pins |
Frequency | 475kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
PM8804 Series 75 V 1 MHz PWM Peak Current Mode Controller - VFQFPN-16 | Future Electronics |
PWM CONTROLLER, 475KHZ, VFQFPN-16 | element14 |
PM8804TR, Intelligent Power Switches | RS |
Pwm Ctrl, 475Khz, -40 To 85Deg C | Newark Electronics |
Current Mode PWM Controller 16-Pin VFQFPN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PM8804TR?
Additional datasheets, footprints and schematics for PM8804TR are listed on our Part Details page. You can also find images and similar parts to PM8804TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM8804TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM8804TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM8804TR fall under?
The PM8804TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PM8804TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM8804TR you can contact the distributor directly for product support, shipping queries etc.
Is the PM8804TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM8804TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for PM8804TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM8804TR often in real-time on the comparison pages.
What if I can't find stock of PM8804TR?
You can fill out our help required form which you can use to request a quote for PM8804TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.