Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 75A |
Isolation Voltage | 2.5kV |
IPM Case Style | Module |
IPM Series | Intellimod L1 |
Where can I find additional details, specifications and documents for a PM75CL1A060?
Additional datasheets, footprints and schematics for PM75CL1A060 are listed on our Part Details page. You can also find images and similar parts to PM75CL1A060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM75CL1A060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM75CL1A060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM75CL1A060 fall under?
The PM75CL1A060 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to PM75CL1A060 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM75CL1A060 you can contact the distributor directly for product support, shipping queries etc.
Is the PM75CL1A060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM75CL1A060 have stock available?
There is no stock from authorised distributors for PM75CL1A060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM75CL1A060 often in real-time on the comparison pages.
What if I can't find stock of PM75CL1A060?
You can fill out our help required form which you can use to request a quote for PM75CL1A060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.