Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
Mounting Hole Dia | 6.35mm |
Operating Voltage / Color | R 2V, G 2.1V |
IP / NEMA Rating | Not Rated |
RoHS Compliant | Yes |
Pnl-Mnt Indicators Recessed 3 Leaded 5mm Bi-Color Red/Green LED wWhite Diffused | Bivar Inc. PM5R3-BC | RS Americas |
Indicator, Led Panel Mount, 5Mm, Red/Green | Newark Electronics |
Panel Mount Led Assembly 3 Leaded 5mm Red/Green w/ White Diffused Connector | Future Electronics |
Where can I find additional details, specifications and documents for a PM5R3-BC?
Additional datasheets, footprints and schematics for PM5R3-BC are listed on our Part Details page. You can also find images and similar parts to PM5R3-BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM5R3-BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM5R3-BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM5R3-BC fall under?
The PM5R3-BC is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Multicolor Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM5R3-BC when available in the LED Multicolor Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM5R3-BC you can contact the distributor directly for product support, shipping queries etc.
Is the PM5R3-BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM5R3-BC have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for PM5R3-BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM5R3-BC often in real-time on the comparison pages.
What if I can't find stock of PM5R3-BC?
You can fill out our help required form which you can use to request a quote for PM5R3-BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.