Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Yellow |
---|---|
Mounting Hole Dia | 6.35mm |
Operating Voltage / Color | Y 2V, G 2.1V |
IP / NEMA Rating | Not Rated |
RoHS Compliant | Yes |
Indicator, Led Panel, 5Mm, Yellow/Green | Newark Electronics |
Panel Mount Led Assembly 3 Leaded 5mm Yellow/Green w/White Diffused Connector | Future Electronics |
Where can I find additional details, specifications and documents for a PM53-YG?
Additional datasheets, footprints and schematics for PM53-YG are listed on our Part Details page. You can also find images and similar parts to PM53-YG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM53-YG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM53-YG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM53-YG fall under?
The PM53-YG is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Multicolor Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM53-YG when available in the LED Multicolor Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM53-YG you can contact the distributor directly for product support, shipping queries etc.
Is the PM53-YG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM53-YG have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for PM53-YG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM53-YG often in real-time on the comparison pages.
What if I can't find stock of PM53-YG?
You can fill out our help required form which you can use to request a quote for PM53-YG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.