Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green Red |
---|---|
Mounting Hole Dia | 6.35mm |
Forward Current / Color | - |
Operating Voltage / Color | R 2V G 2.1V |
Luminous Intensity / Color | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
Indicator, Led Panel Mount, 5Mm, Red/Green | Newark Electronics |
INDICATOR, LED PANEL MOUNT, 5MM, RED/GREEN | element14 |
Pnl-Mnt Indicators 3 Leaded 5mm Bi-Color Red/Green LED 12 in. Wire | Bivar Inc. PM53-BCW12.0 | RS Americas |
Panel Mount Led Assembly 3 Leaded 5mm Red/Green w/ White Diffused Connector | Future Electronics |
Where can I find additional details, specifications and documents for a PM53-BCW12.0?
Additional datasheets, footprints and schematics for PM53-BCW12.0 are listed on our Part Details page. You can also find images and similar parts to PM53-BCW12.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM53-BCW12.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM53-BCW12.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM53-BCW12.0 fall under?
The PM53-BCW12.0 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM53-BCW12.0 when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM53-BCW12.0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM53-BCW12.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM53-BCW12.0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for PM53-BCW12.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM53-BCW12.0 often in real-time on the comparison pages.
What if I can't find stock of PM53-BCW12.0?
You can fill out our help required form which you can use to request a quote for PM53-BCW12.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.